Fairview Microwave Inc. RF Antennas SH162-20

Description
WG ANTENNA WR-62 12.4-18 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-62 12.4-18 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-SH162-20-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-SH162-20-ND
RF Antennas 5328-SH162-20-ND
WG ANTENNA WR-62 12.4-18 GHZ

WG ANTENNA WR-62 12.4-18 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-SH162-20-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
GLONASS/IRNSS L2+L5 Dual Stacked Passive Ceramic Patch Antenna (25x18x4mm) - ET-GPL25-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details