Fairview Microwave Inc. RF Antennas SH134-20

Description
WG ANTENNA WR-34 22-33 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-34 22-33 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-SH134-20-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-SH134-20-ND
RF Antennas 5328-SH134-20-ND
WG ANTENNA WR-34 22-33 GHZ

WG ANTENNA WR-34 22-33 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-SH134-20-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Sleeve Dipole Antennas - SDA-1575 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details