Fairview Microwave Inc. RF Switches SEMS-4083-SP6T-SMA

Description
EM RELAY SWITCH 6 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 6 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-SEMS-4083-SP6T-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 6 GHZ 28 V SMA

EM RELAY SWITCH 6 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-SEMS-4083-SP6T-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
RF Coaxial Switches - NMSD32 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type 2P3T
View Details
RF Switches - 863-1008-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3500 MHz
View Details
2 suppliers