Fairview Microwave Inc. RF Switches SEMS-4077-SP6T-SMA

Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6388-SEMS-4077-SP6T-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 26.5 GHZ 28 V SM

EM RELAY SWITCH 26.5 GHZ 28 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6388-SEMS-4077-SP6T-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 35 dB
View Details
4 suppliers