Fairview Microwave Inc. RF Switches SEMS-4074-SP10T-SMA

Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-SEMS-4074-SP10T-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 18 GHZ 28 V SMA

EM RELAY SWITCH 18 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-SEMS-4074-SP10T-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Specs
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw
View Details