Fairview Microwave Inc. RF Switches SEMS-4064-DPDT-SMA

Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-SEMS-4064-DPDT-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 18 GHZ 12 V SMA

EM RELAY SWITCH 18 GHZ 12 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-SEMS-4064-DPDT-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM12114TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
0.1-6.0 GHz SP4T Antenna Switch - SKY13414-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 6000 MHz
Isolation 26 to 42 dB
View Details
4 suppliers
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details