Fairview Microwave Inc. RF Switches SEMS-4053-SPDT-SMA

Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-SEMS-4053-SPDT-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 18 GHZ 12 V SMA

EM RELAY SWITCH 18 GHZ 12 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-SEMS-4053-SPDT-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch - SKY13699-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 400 to 6000 MHz
Isolation 38 dB
View Details
3 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details