Fairview Microwave Inc. Attenuators SDA-060-060-0025-SMA

Description
PROGRAM ATTN SMA JACK 30MHZ-6GHZ
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 30MHZ-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SDA-060-060-0025-SMA-ND - DigiKey
Thief River Falls, MN, United States
PROGRAM ATTN SMA JACK 30MHZ-6GHZ

PROGRAM ATTN SMA JACK 30MHZ-6GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SDA-060-060-0025-SMA-ND
Product Name Attenuators
Attenuation 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details