Fairview Microwave Inc. Attenuators SA8N50-10

Description
FXD ATTN PLUG-JACK TYPE N 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA8N50-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.3

FXD ATTN PLUG-JACK TYPE N 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA8N50-10-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12332-310LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details