Fairview Microwave Inc. Attenuators SA75DFDM50W-10

Description
FXD ATTN JACK-PLUG 7/16 DIN 1.45
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG 7/16 DIN 1.45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA75DFDM50W-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG 7/16 DIN 1.45

FXD ATTN JACK-PLUG 7/16 DIN 1.45

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA75DFDM50W-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details