Fairview Microwave Inc. Attenuators SA6N5W-01

Description
FXD ATTN PLUG-JACK TYPE N SS 1.2
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N SS 1.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6N5W-01-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N SS 1.2

FXD ATTN PLUG-JACK TYPE N SS 1.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6N5W-01-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details