Fairview Microwave Inc. Attenuators SA4S252-30

Description
FXD ATTN PLUG-JACK SMA 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4S252-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.25

FXD ATTN PLUG-JACK SMA 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4S252-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
6 dB Wideband Fixed Attenuator - TGL4201-06 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 6 dB
View Details
2 suppliers
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details