Fairview Microwave Inc. Attenuators SA4S25-30

Description
FXD ATTN PLUG-JACK SMA 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4S25-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.25

FXD ATTN PLUG-JACK SMA 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4S25-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 11.3 dB
View Details
Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details