Fairview Microwave Inc. Attenuators SA4086

Description
VAR ATTN SMA JACK-SMA JACK 0.85-
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 0.85-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4086-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA4086-ND
Attenuators 5328-SA4086-ND
VAR ATTN SMA JACK-SMA JACK 0.85-

VAR ATTN SMA JACK-SMA JACK 0.85-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4086-ND
Product Name Attenuators
Attenuation 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 3 GHz
Attenuation 20 dB
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details