Fairview Microwave Inc. Attenuators SA4018-20

Description
FXD ATTN PLUG-JACK 2.92MM SS 1.6
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM SS 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4018-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 2.92MM SS 1.6

FXD ATTN PLUG-JACK 2.92MM SS 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4018-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 6 GHz
Attenuation 3 dB
View Details
Digitally Controlled Attenuators - NDA-10-13000-40-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0100 GHz
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details