Fairview Microwave Inc. Attenuators SA4012-30

Description
FXD ATTN PLUG-JACK 2.92MM SS 1.5
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM SS 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4012-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 2.92MM SS 1.5

FXD ATTN PLUG-JACK 2.92MM SS 1.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4012-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 20 dB
Connectors TNC; TNC
View Details
Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details