Fairview Microwave Inc. Attenuators SA4012-08

Description
FXD ATTN PLUG-JACK 2.92MM SS 1.5
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM SS 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4012-08-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 2.92MM SS 1.5

FXD ATTN PLUG-JACK 2.92MM SS 1.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4012-08-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Attenuators - 2312-RFSA3715TR13TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 32-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details