Fairview Microwave Inc. Attenuators SA3NS-08

Description
FXD ATTN PLUG-JACK TYPE N 1.15
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3NS-08-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3NS-08-ND
Attenuators 5328-SA3NS-08-ND
FXD ATTN PLUG-JACK TYPE N 1.15

FXD ATTN PLUG-JACK TYPE N 1.15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3NS-08-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
4 suppliers
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
RS Components, Ltd.
Specs
Frequency 3 GHz
Attenuation 3 dB
View Details