Fairview Microwave Inc. Attenuators SA3N5W-02

Description
FXD ATTN PLUG-JACK TYPE N 1.2
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3N5W-02-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.2

FXD ATTN PLUG-JACK TYPE N 1.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3N5W-02-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-10-20000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 0.0100 GHz
View Details
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
4 suppliers