Bulgin Limited Connectors Crimp Contacts, Commercial, Machined SA3545/P

Description
PIN CRIMP
Request a Quote Datasheet
Description
PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - SA3545/P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
SA3545/P
Connectors Crimp Contacts, Commercial, Machined SA3545/P
PIN CRIMP

PIN CRIMP

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3545/P
Pin & Socket Connectors SA3545/P
6000 SERIES 16 AMP CRIMP PIN

6000 SERIES 16 AMP CRIMP PIN

Buy Now
Circular Connectors - Circular Connectors - Contacts - SA3545/P - 1011159-SA3545/P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - SA3545/P
1011159-SA3545/P
Circular Connectors - Circular Connectors - Contacts - SA3545/P 1011159-SA3545/P
Manufacturer: Bulgin Win Source Part Number: 1011159-SA3545/P Packaging: Bulk Type: Power Wire Gauge or Range - AWG: 14-18 AWG Contact Type: Pin Contact Finish: Nickel Contact Termination: Crimp Termination Finish: Nickel Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Bulgin
Win Source Part Number: 1011159-SA3545/P
Packaging: Bulk
Type: Power
Wire Gauge or Range - AWG: 14-18 AWG
Contact Type: Pin
Contact Finish: Nickel
Contact Termination: Crimp
Termination Finish: Nickel
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SA3545/P SA3545/P 1011159-SA3545/P
Product Name Connectors Crimp Contacts, Commercial, Machined Pin & Socket Connectors Circular Connectors - Circular Connectors - Contacts - SA3545/P
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details