8 POLE CRIMP PIN PACK
Win Source Part Number: 1027329-SA3348
Category: Connectors, Interconnects>Circul
Series: Buccaneer®
Type: Power
Wire Gauge or Range - AWG: 22-26 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.5mm
Standard Package: 50
Alternative Parts (Cross-Reference): 121583-0000; 121583-0002; M39029/58-360; 121583-0001; M39029/4-110; C016 10H006 000 12SA3348.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Bulgin
Other Names: 708-1089,2266-SA3348
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SA3348 | 1027329-SA3348 | SA3348 |
| Product Name | Connectors Circular, Industrial - Contacts | Connectors, Interconnects - Circular Connectors - Contacts | Pin & Socket Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |