Win Source Part Number: 1223952-SA3229
Category: Connectors, Interconnects>Circul
Series: Buccaneer®, Mini
Number of Positions: 3 (2 Power + PE)
Features: Insert Only, Requires Shell
Connector Type: Insert, Female Sockets
Termination: Screw
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Standard Package: 150
Contact Finish - Mating: Nickel
Temperature Range - Operating: -20°C ~ 70°C
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Bulgin
Other Names: 708-1244,2266-SA3229
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SA3229 | 1223952-SA3229 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors |