Fairview Microwave Inc. Attenuators SA03B-15

Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA03B-15-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA03B-15-ND
Attenuators 5328-SA03B-15-ND
FXD ATTN PLUG-JACK BNC

FXD ATTN PLUG-JACK BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA03B-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator in a 3.5x3.5mm OVM QFN package - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details