L-com, Inc. RF Antennas RE09U-SM

Description
REANTOMNI 2.4GHZ 8DBI MAGMNT
Request a Quote Datasheet
Description
REANTOMNI 2.4GHZ 8DBI MAGMNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-RE09U-SM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-RE09U-SM-ND
RF Antennas 5073-RE09U-SM-ND
REANTOMNI 2.4GHZ 8DBI MAGMNT

REANTOMNI 2.4GHZ 8DBI MAGMNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-RE09U-SM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g/n, Bluetooth, CDMA, ISM, Wi-Fi, WLAN
Primary Frequency Range 2360.0 to 2400.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details