L-com, Inc. RF Antennas RE09U-NF

Description
REANT OMNI 2.4GHZ 8DBI MAGMT
Request a Quote Datasheet
Description
REANT OMNI 2.4GHZ 8DBI MAGMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-RE09U-NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-RE09U-NF-ND
RF Antennas 5073-RE09U-NF-ND
REANT OMNI 2.4GHZ 8DBI MAGMT

REANT OMNI 2.4GHZ 8DBI MAGMT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-RE09U-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g/n, Bluetooth, CDMA, ISM, Wi-Fi, WLAN
Primary Frequency Range 2360.0 to 2400.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details