Bulgin Limited Cable Assemblies - USB Cables PX0441/4M50

Description
Win Source Part Number: 1338990-PX0441/4M50 Category: Cable Assemblies - USB Cables Series: Buccaneer® 400 Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Box Specifications: USB 2.0 Length: 14.76' (4.50m) Shielding: Shielded Standard Package: 100 Configuration: A Male to Mini B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Bulgin Base Product Number: PX0441 Transfer Rate: 480Mbps
Request a Quote Datasheet
Description
Win Source Part Number: 1338990-PX0441/4M50 Category: Cable Assemblies - USB Cables Series: Buccaneer® 400 Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Box Specifications: USB 2.0 Length: 14.76' (4.50m) Shielding: Shielded Standard Package: 100 Configuration: A Male to Mini B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Bulgin Base Product Number: PX0441 Transfer Rate: 480Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - USB Cables - 1338990-PX0441/4M50 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1338990-PX0441/4M50
Cable Assemblies - USB Cables 1338990-PX0441/4M50
Win Source Part Number: 1338990-PX0441/4M50 Category: Cable Assemblies - USB Cables Series: Buccaneer® 400 Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Box Specifications: USB 2.0 Length: 14.76' (4.50m) Shielding: Shielded Standard Package: 100 Configuration: A Male to Mini B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Bulgin Base Product Number: PX0441 Transfer Rate: 480Mbps

Win Source Part Number: 1338990-PX0441/4M50
Category: Cable Assemblies - USB Cables
Series: Buccaneer® 400
Color: Black
Features: Data Transfer and Charge, Industrial Environments - IP68
Package: Box
Specifications: USB 2.0
Length: 14.76' (4.50m)
Shielding: Shielded
Standard Package: 100
Configuration: A Male to Mini B Male (Circular Coupling)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Bulgin
Base Product Number: PX0441
Transfer Rate: 480Mbps

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1338990-PX0441/4M50
Product Name Cable Assemblies - USB Cables
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers