Bulgin Limited Connectors, Interconnects - Circular Connectors PX0413/06S/PC

Description
Win Source Part Number: 1038591-PX0413/06S/P C Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® 400 Number of Positions: 6 (Power) Color: Black Features: UV Resistant Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 125VAC/DC Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 50 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): C091 31W006 100 2; CS3102A-14S-6S; CS3102C-14S-5P; MS3102A22-5S; MS3102R28-22P; MS3102R18-12P; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 708-1082,PX041306SPC Base Product Number: PX0413 Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1038591-PX0413/06S/P C Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® 400 Number of Positions: 6 (Power) Color: Black Features: UV Resistant Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 125VAC/DC Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 50 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): C091 31W006 100 2; CS3102A-14S-6S; CS3102C-14S-5P; MS3102A22-5S; MS3102R28-22P; MS3102R18-12P; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 708-1082,PX041306SPC Base Product Number: PX0413 Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1038591-PX0413/06S/PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1038591-PX0413/06S/PC
Connectors, Interconnects - Circular Connectors 1038591-PX0413/06S/PC
Win Source Part Number: 1038591-PX0413/06S/P C Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® 400 Number of Positions: 6 (Power) Color: Black Features: UV Resistant Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 125VAC/DC Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 50 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): C091 31W006 100 2; CS3102A-14S-6S; CS3102C-14S-5P; MS3102A22-5S; MS3102R28-22P; MS3102R18-12P; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 708-1082,PX041306SPC Base Product Number: PX0413 Primary Material: Plastic

Win Source Part Number: 1038591-PX0413/06S/PC
Category: Connectors, Interconnects>Circular Connectors
Series: Buccaneer® 400
Number of Positions: 6 (Power)
Color: Black
Features: UV Resistant
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 125VAC/DC
Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Standard Package: 50
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): C091 31W006 100 2; CS3102A-14S-6S; CS3102C-14S-5P; MS3102A22-5S; MS3102R28-22P; MS3102R18-12P;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Bulgin
Other Names: 708-1082,PX041306SPC
Base Product Number: PX0413
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1038591-PX0413/06S/PC
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details