0~15PSI, 0~5VDC OUTPUT, 11~28VDC
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 5073-PT989-15PV1J22B1C10G-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |