Bulgin Limited Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules PF0030/63

Description
Win Source Part Number: 1151692-PF0030/63 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Drawer Included, Twin Fused Panel Cutout Dimensions: Rectangular - 27.30mm x 31.12mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Bulgin Other Names: Q3657737,PF003063,70 8-1458,PF0030/63-ND, 2266-PF0030/63 Base Product Number: PF0030 Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1151692-PF0030/63 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Drawer Included, Twin Fused Panel Cutout Dimensions: Rectangular - 27.30mm x 31.12mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Bulgin Other Names: Q3657737,PF003063,70 8-1458,PF0030/63-ND, 2266-PF0030/63 Base Product Number: PF0030 Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1151692-PF0030/63 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1151692-PF0030/63
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1151692-PF0030/63
Win Source Part Number: 1151692-PF0030/63 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Drawer Included, Twin Fused Panel Cutout Dimensions: Rectangular - 27.30mm x 31.12mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Bulgin Other Names: Q3657737,PF003063,70 8-1458,PF0030/63-ND, 2266-PF0030/63 Base Product Number: PF0030 Approval Agency: CSA, UL

Win Source Part Number: 1151692-PF0030/63
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: PF
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Material Flammability Rating: UL94 V-0
Standard Package: 200
Filter Type: Unfiltered - Commercial
Fuse Holder, Drawer: Drawer Included, Twin Fused
Panel Cutout Dimensions: Rectangular - 27.30mm x 31.12mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Bulgin
Other Names: Q3657737,PF003063,708-1458,PF0030/63-ND,2266-PF0030/63
Base Product Number: PF0030
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1151692-PF0030/63
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products