Pasternack RF Switches PEWGS6052

Description
WRD-180 Double Ridge Waveguide S
Request a Quote Datasheet
Description
WRD-180 Double Ridge Waveguide S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6392-PEWGS6052-ND - DigiKey
Thief River Falls, MN, United States
WRD-180 Double Ridge Waveguide S

WRD-180 Double Ridge Waveguide S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6392-PEWGS6052-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details