Pasternack RF Switches PEWGS6039

Description
WR-102 Waveguide Electromechanic
Request a Quote Datasheet
Description
WR-102 Waveguide Electromechanic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6392-PEWGS6039-ND - DigiKey
Thief River Falls, MN, United States
WR-102 Waveguide Electromechanic

WR-102 Waveguide Electromechanic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6392-PEWGS6039-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 7000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSX44MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 3800 MHz
Insertion Loss 0.4500 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss/High Isolation Switch - SKY13698-694LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 38 dB
View Details
3 suppliers
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details