Pasternack RF Amplifiers PEWGA3217

Description
WR-22 Waveguide Power Amplifier,
Request a Quote Datasheet
Description
WR-22 Waveguide Power Amplifier,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3217-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3217-ND
RF Amplifiers 6099-PEWGA3217-ND
WR-22 Waveguide Power Amplifier,

WR-22 Waveguide Power Amplifier,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3217-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 33000 to 50000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details
RF Amplifiers - BGA622E6820HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details