Pasternack RF Amplifiers PEWGA3216

Description
WR-28 Waveguide Power Amplifier,
Request a Quote Datasheet
Description
WR-28 Waveguide Power Amplifier,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3216-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3216-ND
RF Amplifiers 6099-PEWGA3216-ND
WR-28 Waveguide Power Amplifier,

WR-28 Waveguide Power Amplifier,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3216-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236236-BGA5M1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2200 MHz
Minimum Gain 19.3 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPA4003TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 26500 to 29500 MHz
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details