Pasternack Attenuators PEWGA3211

Description
WR-22 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet
Description
WR-22 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWGA3211-ND - DigiKey
Thief River Falls, MN, United States
WR-22 VLTG VARIABLE ATTN 30 DB

WR-22 VLTG VARIABLE ATTN 30 DB

Buy Now Datasheet
Attenuators - PEWGA3211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PEWGA3211
Attenuators PEWGA3211
RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PEWGA3211-ND PEWGA3211
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Digitally Controlled Attenuators - NDA-2000-4000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 2 GHz
View Details