Pasternack RF Amplifiers PEWGA3208

Description
WR-28 Waveguide Low Noise Amplif
Request a Quote Datasheet
Description
WR-28 Waveguide Low Noise Amplif
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3208-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3208-ND
RF Amplifiers 6099-PEWGA3208-ND
WR-28 Waveguide Low Noise Amplif

WR-28 Waveguide Low Noise Amplif

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3208-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 26500 to 40000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers
50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details