Pasternack RF Amplifiers PEWGA3202

Description
IC RF AMP GPS 33GHZ-50GHZ
Request a Quote Datasheet
Description
IC RF AMP GPS 33GHZ-50GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PEWGA3202-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PEWGA3202-ND
RF Amplifiers 6099-PEWGA3202-ND
IC RF AMP GPS 33GHZ-50GHZ

IC RF AMP GPS 33GHZ-50GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PEWGA3202-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 33000 to 50000 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA420H6327XTSA1 - 098422-BGA420H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details