Pasternack RF Directional Coupler PEWCT1062

Description
WR-75 Waveguide 40 dB Crossguide
Request a Quote Datasheet
Description
WR-75 Waveguide 40 dB Crossguide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCT1062-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCT1062-ND
RF Directional Coupler 6099-PEWCT1062-ND
WR-75 Waveguide 40 dB Crossguide

WR-75 Waveguide 40 dB Crossguide

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCT1062-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 10000.00 to 15000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω - Z30-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
Hybrid Couplers - WMQH-5-10-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 5000.00 to 10000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 1.50 dB
View Details