Pasternack RF Directional Coupler PEWCP1106N-30

Description
WR-430 Waveguide 30 dB Loop Coup
Request a Quote Datasheet
Description
WR-430 Waveguide 30 dB Loop Coup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1106N-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1106N-30-ND
RF Directional Coupler 6099-PEWCP1106N-30-ND
WR-430 Waveguide 30 dB Loop Coup

WR-430 Waveguide 30 dB Loop Coup

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1106N-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1720.00 to 2610.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-15-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5.00 to 1000.00 MHz
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers 184030 - 184030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-500-8000-50-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 50.00 watts
View Details