Pasternack RF Directional Coupler PEWCP1100S-30

Description
WR-90 Waveguide 30 dB Loop Coupl
Request a Quote Datasheet
Description
WR-90 Waveguide 30 dB Loop Coupl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1100S-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1100S-30-ND
RF Directional Coupler 6099-PEWCP1100S-30-ND
WR-90 Waveguide 30 dB Loop Coupl

WR-90 Waveguide 30 dB Loop Coupl

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1100S-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 8200.00 to 12500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers - WMC-2-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details