Pasternack RF Directional Coupler PEWCP1100N-40

Description
WR-90 Waveguide 40 dB Loop Coupl
Request a Quote Datasheet
Description
WR-90 Waveguide 40 dB Loop Coupl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1100N-40-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1100N-40-ND
RF Directional Coupler 6099-PEWCP1100N-40-ND
WR-90 Waveguide 40 dB Loop Coupl

WR-90 Waveguide 40 dB Loop Coupl

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1100N-40-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 8200.00 to 12500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100318030 - 100318030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06154 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details