Pasternack RF Directional Coupler PEWCP1089K-40

Description
WR-28 Waveguide 40 dB Crossguide
Request a Quote Datasheet
Description
WR-28 Waveguide 40 dB Crossguide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1089K-40-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1089K-40-ND
RF Directional Coupler 6099-PEWCP1089K-40-ND
WR-28 Waveguide 40 dB Crossguide

WR-28 Waveguide 40 dB Crossguide

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1089K-40-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 26500.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30-.435G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Directional Couplers 262230 - 262230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-2000-18000-30-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details