Pasternack RF Directional Coupler PEWCP1088K-50

Description
WR-34 Waveguide 50 dB Crossguide
Request a Quote Datasheet
Description
WR-34 Waveguide 50 dB Crossguide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1088K-50-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1088K-50-ND
RF Directional Coupler 6099-PEWCP1088K-50-ND
WR-34 Waveguide 50 dB Crossguide

WR-34 Waveguide 50 dB Crossguide

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1088K-50-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 21700.00 to 33000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10M-9.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400K - ULTRA4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.50 dB
View Details
Single Directional Couplers - NSDC-400-3000-10-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 3000.00 MHz
Power 10.00 watts
View Details