Pasternack RF Directional Coupler PEWCP1010

Description
WR-51 Waveguide 30 dB Broadwall
Request a Quote Datasheet
Description
WR-51 Waveguide 30 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1010-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1010-ND
RF Directional Coupler 6099-PEWCP1010-ND
WR-51 Waveguide 30 dB Broadwall

WR-51 Waveguide 30 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1010-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRG-10B-255 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101040016 - 101040016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-2500-6000-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 6000.00 MHz
Power 50.00 watts
View Details