Pasternack Attenuators PEWAT1025-20

Description
WR-187 Waveguide Fixed Attenuato
Request a Quote Datasheet
Description
WR-187 Waveguide Fixed Attenuato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1025-20-ND - DigiKey
Thief River Falls, MN, United States
WR-187 Waveguide Fixed Attenuato

WR-187 Waveguide Fixed Attenuato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1025-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 863-1242-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Attenuators - 3157-QAT-15+CT-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers