Pasternack Attenuators PEWAT1009-10

Description
WR-19 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-19 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1009-10-ND - DigiKey
Thief River Falls, MN, United States
WR-19 Waveguide Fixed Attenuator

WR-19 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1009-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50OHM Attenuator - 852-SKY12334-362LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 4 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF/IF and RFID - Attenuators - 1055202-DAT-31A-PP+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 4 GHz
Package Type 20-VFQFN Exposed Pad
View Details
4 suppliers