Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
PASTERNACK
PEWAT1008-3 -- ATTENUATORS
Pasternack
Attenuators
PEWAT1008-3
Description
WR-22 WAVEGUIDE FIXED ATTENUATOR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WR-22 WAVEGUIDE FIXED ATTENUATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PEWAT1008-3-ND
Attenuators
6099-PEWAT1008-3-ND
WR-22 WAVEGUIDE FIXED ATTENUATOR
WR-22 WAVEGUIDE FIXED ATTENUATOR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Attenuators
Product Number
6099-PEWAT1008-3-ND
Product Name
Attenuators
Attenuation
3 dB
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Digitally Controlled Attenuators
NDA-9K-20000-31.5-0.5
Specs
Attenuator Type
Variable; Digital
Number of Bits
0.5000
Frequency
9.00E-6 GHz
View Details
Marki Microwave LLC
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator
ATN06-0040PSM
Specs
Frequency
0.0 to 40 GHz
Package Type
Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator
SKY12355-337LF
Specs
Attenuator Type
Digital
Frequency
0.3500 to 4 GHz
Attenuation
18 dB
View Details
2
suppliers
Mini-Circuits
Attenuators
BW-N1W5+
Specs
Attenuation
1 dB
Package Type
N-Type In-Line Module
Connectors
Type N
View Details
2
suppliers