Pasternack Attenuators PEWAT1008-20

Description
WR-22 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-22 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1008-20-ND - DigiKey
Thief River Falls, MN, United States
WR-22 Waveguide Fixed Attenuator

WR-22 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1008-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - AA210-25LF - 121626-AA210-25LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2 GHz
View Details
5 suppliers
Attenuators - 3157-DAT-31A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details