Pasternack RF Antennas PEWAN284-15NF

Description
WR284 GAIN HRN 2.6-3.95GHZ 15DBI
Request a Quote Datasheet
Description
WR284 GAIN HRN 2.6-3.95GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN284-15NF-ND - DigiKey
Thief River Falls, MN, United States
WR284 GAIN HRN 2.6-3.95GHZ 15DBI

WR284 GAIN HRN 2.6-3.95GHZ 15DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN284-15NF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 3275.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details