Pasternack RF Antennas PEWAN229-10SF

Description
WR229 GAIN HRN 3.3-4.9GHZ 10DBI
Request a Quote Datasheet
Description
WR229 GAIN HRN 3.3-4.9GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN229-10SF-ND - DigiKey
Thief River Falls, MN, United States
WR229 GAIN HRN 3.3-4.9GHZ 10DBI

WR229 GAIN HRN 3.3-4.9GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN229-10SF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 4100.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers