Pasternack RF Antennas PEWAN1158

Description
BROADBAND GAIN HORN ANTENNA, 6 G
Request a Quote Datasheet
Description
BROADBAND GAIN HORN ANTENNA, 6 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN1158-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND GAIN HORN ANTENNA, 6 G

BROADBAND GAIN HORN ANTENNA, 6 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN1158-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12000.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Telemetry Antennas - 1367698 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors N type female
View Details